Ikonix USA HiPot 5500DT

Description
The 5500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC, 47-63 Hz, Single phase Output rating: 5KV at 20mA Enhanced PLC remote control Multiple memories Real current option 10-volt Analog signal Ground continuity test Advanced menu driven software Digitally controlled arc detection Interconnection to HYAMP® II to form a semi-automated test system Electronic ramping (up only) The Associated Research 5500DT can be interconnected to the HYAMP® II to form a test system that will perform AC HiPot and Ground Bond tests with one DUT connection. It is best suited for AC HiPot applications that require entry-level test automation.
Datasheet
Description
The 5500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC, 47-63 Hz, Single phase Output rating: 5KV at 20mA Enhanced PLC remote control Multiple memories Real current option 10-volt Analog signal Ground continuity test Advanced menu driven software Digitally controlled arc detection Interconnection to HYAMP® II to form a semi-automated test system Electronic ramping (up only) The Associated Research 5500DT can be interconnected to the HYAMP® II to form a test system that will perform AC HiPot and Ground Bond tests with one DUT connection. It is best suited for AC HiPot applications that require entry-level test automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 5500DT
The 5500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC, 47-63 Hz, Single phase Output rating: 5KV at 20mA Enhanced PLC remote control Multiple memories Real current option 10-volt Analog signal Ground continuity test Advanced menu driven software Digitally controlled arc detection Interconnection to HYAMP® II to form a semi-automated test system Electronic ramping (up only) The Associated Research 5500DT can be interconnected to the HYAMP® II to form a test system that will perform AC HiPot and Ground Bond tests with one DUT connection. It is best suited for AC HiPot applications that require entry-level test automation.

The 5500DT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115/230 VAC, 47-63 Hz, Single phase
  • Output rating: 5KV at 20mA
  • Enhanced PLC remote control
  • Multiple memories
  • Real current option
  • 10-volt Analog signal
  • Ground continuity test
  • Advanced menu driven software
  • Digitally controlled arc detection
  • Interconnection to HYAMP® II to form a semi-automated test system
  • Electronic ramping (up only)

The Associated Research 5500DT can be interconnected to the HYAMP® II to form a test system that will perform AC HiPot and Ground Bond tests with one DUT connection. It is best suited for AC HiPot applications that require entry-level test automation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 5500DT
Product Name HiPot
Types of Measurements AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

7-in-1 500 VA Electrical Safety Compliance Analyzer - 8257 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot
Testing Method Automatic
Display DigitalMeter; RS232; USB
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4320 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Digital Insulation Tester - INS-6005kV - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 10 to 1000 volts
DC Volts Out 10 to 1000 volts
View Details