Ikonix USA HiPot 422

Description
The 422 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0 to 10,000 VAC Input voltage: 115 V 50-60 Hz AC through 5-inch input lead with grounding clip Equipped with meter The Associated Research 422 is a 0-10,000 V AC HiPot Tester that is equipped with a meter.
Description
The 422 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0 to 10,000 VAC Input voltage: 115 V 50-60 Hz AC through 5-inch input lead with grounding clip Equipped with meter The Associated Research 422 is a 0-10,000 V AC HiPot Tester that is equipped with a meter.

Suppliers

Company
Product
Description
Supplier Links
HiPot 422
The 422 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output: 0 to 10,000 VAC Input voltage: 115 V 50-60 Hz AC through 5-inch input lead with grounding clip Equipped with meter The Associated Research 422 is a 0-10,000 V AC HiPot Tester that is equipped with a meter.

The 422 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output: 0 to 10,000 VAC
  • Input voltage: 115 V
  • 50-60 Hz AC through 5-inch input lead with grounding clip
  • Equipped with meter

The Associated Research 422 is a 0-10,000 V AC HiPot Tester that is equipped with a meter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 422
Product Name HiPot
Types of Measurements AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
HiPot - TOS8651 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details
HiPot - 3605 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details