Vitrek Corporation HiPot V73

Description
The V73 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC/DC/IR/LR HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface Test Memory Stores up to 999 Steps and 60 Test Sequences Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged 100 nano Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval, Fan Free Design USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5,000V Multi Mode IR with Steady or Rising Pass Mode Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 Two Year Parts and Labor Warranty The Vitrek V73 has color touch LCD & high speed DSP technology, the compact & rugged V73 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V73 provides unbeatable speed, accuracy, user safety and reliability.
Datasheet
Description
The V73 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC/DC/IR/LR HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface Test Memory Stores up to 999 Steps and 60 Test Sequences Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged 100 nano Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval, Fan Free Design USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5,000V Multi Mode IR with Steady or Rising Pass Mode Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 Two Year Parts and Labor Warranty The Vitrek V73 has color touch LCD & high speed DSP technology, the compact & rugged V73 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V73 provides unbeatable speed, accuracy, user safety and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot V73
The V73 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC/DC/IR/LR HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface Test Memory Stores up to 999 Steps and 60 Test Sequences Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged 100 nano Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval, Fan Free Design USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5,000V Multi Mode IR with Steady or Rising Pass Mode Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 Two Year Parts and Labor Warranty The Vitrek V73 has color touch LCD & high speed DSP technology, the compact & rugged V73 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V73 provides unbeatable speed, accuracy, user safety and reliability.

The V73 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 5KV AC/DC/IR/LR HiPot, 20mA max source current
  • 4.3" Color Touch Display - Easy To Use Intuitive User Interface
  • Test Memory Stores up to 999 Steps and 60 Test Sequences
  • Made in the USA - Designed & Built in San Diego CA
  • Compact, Lightweight, Rugged
  • 100 nano Amp Leakage Current Resolution
  • Low Cost of Ownership - 2 Year Calibration Interval, Fan Free Design
  • USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard
  • Continuously Variable Insulation Resistance 20-5,000V
  • Multi Mode IR with Steady or Rising Pass Mode
  • Internal Self Test Fully Exercises Output and Verifies Current Accuracy
  • Pre-Programmed Daily Verification Test With Optional PVD Test Load
  • 150µS Safety Shutdown
  • Ramped Discharge Capability
  • Selectable ARC Detection
  • Meets UL, CSA, IEC Safety Tester Requirements
  • CE Safety Mark Certified to EN61010
  • Two Year Parts and Labor Warranty

The Vitrek V73 has color touch LCD & high speed DSP technology, the compact & rugged V73 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V73 provides unbeatable speed, accuracy, user safety and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number V73
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 7173650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i, class ii
View Details
PSC/Load Tester Loop Impedance - 1825 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 50 to 80 volts
Resistance Range 3.00E-5 to 2 kohms
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
HiPot - V74 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
HiPot - 7650 - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
View Details