Slaughter Company (SCI) HiPot 103-105MP-2.5

Description
The 103-105MP-2.5 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage: 0 - 2.5kV AC/DC Current: 0 - 5mA in 3 Ranges Automatic Voltage Ramping Audio/Visual Alarms Capacity Compensation Auto Testing with Timer The Slaughter 103-105MP-2.5 is an automatic programmed High Voltage Leakage Tester. It is ideal for production testing of all types of electrical-electroni c equipment for leakage, grounds, shorts, and arc-overs to all commercial and military specifications.
Description
The 103-105MP-2.5 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage: 0 - 2.5kV AC/DC Current: 0 - 5mA in 3 Ranges Automatic Voltage Ramping Audio/Visual Alarms Capacity Compensation Auto Testing with Timer The Slaughter 103-105MP-2.5 is an automatic programmed High Voltage Leakage Tester. It is ideal for production testing of all types of electrical-electroni c equipment for leakage, grounds, shorts, and arc-overs to all commercial and military specifications.

Suppliers

Company
Product
Description
Supplier Links
The 103-105MP-2.5 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Voltage: 0 - 2.5kV AC/DC Current: 0 - 5mA in 3 Ranges Automatic Voltage Ramping Audio/Visual Alarms Capacity Compensation Auto Testing with Timer The Slaughter 103-105MP-2.5 is an automatic programmed High Voltage Leakage Tester. It is ideal for production testing of all types of electrical-electroni c equipment for leakage, grounds, shorts, and arc-overs to all commercial and military specifications.

The 103-105MP-2.5 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Voltage: 0 - 2.5kV
  • AC/DC Current: 0 - 5mA in 3 Ranges
  • Automatic Voltage Ramping
  • Audio/Visual Alarms
  • Capacity Compensation
  • Auto Testing with Timer

The Slaughter 103-105MP-2.5 is an automatic programmed High Voltage Leakage Tester. It is ideal for production testing of all types of electrical-electronic equipment for leakage, grounds, shorts, and arc-overs to all commercial and military specifications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 103-105MP-2.5
Product Name HiPot
Types of Measurements AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Testing Method Semi-automatic
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details
Personal Safety Voltage Detector - 286 SVD - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements AC Hipot
Input Voltage CR2032 Battery
Operating Temperature 41 to 113 F (5 to 45 C)
View Details
HypotMAX™ 20 kVAC Fully-Automated Dielectric Withstand Analyzer - 7715 - Ikonix USA
Specs
Types of Measurements AC Dielectric; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 20000 volts
View Details