Ikonix USA HiPot 4048A

Description
The 4048A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V, 50/60 Hz Output: Continuously adjustable from zero to 5 kV DC with a maximum energy level of 64 millijoules for Electro-static Discharge testing (2 miliamperes maximum current at maximum DC test voltage). The Associated Research 4048A is a combination Electro-Static-Disch arge (ESD) tester and AC Dielectric Withstand (Hypot) Tester. It serves as a field maintenance tool, a Q.C. tool, as well as an R and D tool. Its ESD capabilities is well suited for evaluating electronic equipment, particularly computer equipment, for susceptibility to static electricity. As an AC Hypot, dielectric withstand (overvoltage) tests can be performed to check integrity of the electrical insulation system.
Description
The 4048A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V, 50/60 Hz Output: Continuously adjustable from zero to 5 kV DC with a maximum energy level of 64 millijoules for Electro-static Discharge testing (2 miliamperes maximum current at maximum DC test voltage). The Associated Research 4048A is a combination Electro-Static-Disch arge (ESD) tester and AC Dielectric Withstand (Hypot) Tester. It serves as a field maintenance tool, a Q.C. tool, as well as an R and D tool. Its ESD capabilities is well suited for evaluating electronic equipment, particularly computer equipment, for susceptibility to static electricity. As an AC Hypot, dielectric withstand (overvoltage) tests can be performed to check integrity of the electrical insulation system.

Suppliers

Company
Product
Description
Supplier Links
HiPot 4048A
The 4048A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115V, 50/60 Hz Output: Continuously adjustable from zero to 5 kV DC with a maximum energy level of 64 millijoules for Electro-static Discharge testing (2 miliamperes maximum current at maximum DC test voltage). The Associated Research 4048A is a combination Electro-Static-Disch arge (ESD) tester and AC Dielectric Withstand (Hypot) Tester. It serves as a field maintenance tool, a Q.C. tool, as well as an R and D tool. Its ESD capabilities is well suited for evaluating electronic equipment, particularly computer equipment, for susceptibility to static electricity. As an AC Hypot, dielectric withstand (overvoltage) tests can be performed to check integrity of the electrical insulation system.

The 4048A is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115V, 50/60 Hz
  • Output: Continuously adjustable from zero to 5 kV DC with a maximum energy level of 64 millijoules for Electro-static Discharge testing (2 miliamperes maximum current at maximum DC test voltage).

The Associated Research 4048A is a combination Electro-Static-Discharge (ESD) tester and AC Dielectric Withstand (Hypot) Tester. It serves as a field maintenance tool, a Q.C. tool, as well as an R and D tool. Its ESD capabilities is well suited for evaluating electronic equipment, particularly computer equipment, for susceptibility to static electricity. As an AC Hypot, dielectric withstand (overvoltage) tests can be performed to check integrity of the electrical insulation system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4048A
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
HiPot - A101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details