Ikonix USA HiPot 3560D

Description
The 3560D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Rating: 5 kV AC @ 12mA; 6kV DC @ 5mA 1.1Ohm maximum at 0.1A Selectable output test frequencies of 50/60 Hz 0.5-999.9 seconds in 0.1 second increments The Associated Research 3560D has an output rating of 5 kV AC @ 12mAand 6kV DC @ 5mA. The 3560D has lockout capability to avoid unauthorized access to set-up program.
Description
The 3560D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Rating: 5 kV AC @ 12mA; 6kV DC @ 5mA 1.1Ohm maximum at 0.1A Selectable output test frequencies of 50/60 Hz 0.5-999.9 seconds in 0.1 second increments The Associated Research 3560D has an output rating of 5 kV AC @ 12mAand 6kV DC @ 5mA. The 3560D has lockout capability to avoid unauthorized access to set-up program.

Suppliers

Company
Product
Description
Supplier Links
HiPot 3560D
The 3560D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Rating: 5 kV AC @ 12mA; 6kV DC @ 5mA 1.1Ohm maximum at 0.1A Selectable output test frequencies of 50/60 Hz 0.5-999.9 seconds in 0.1 second increments The Associated Research 3560D has an output rating of 5 kV AC @ 12mAand 6kV DC @ 5mA. The 3560D has lockout capability to avoid unauthorized access to set-up program.

The 3560D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output Rating: 5 kV AC @ 12mA; 6kV DC @ 5mA
  • 1.1Ohm maximum at 0.1A
  • Selectable output test frequencies of 50/60 Hz
  • 0.5-999.9 seconds in 0.1 second increments

The Associated Research 3560D has an output rating of 5 kV AC @ 12mAand 6kV DC @ 5mA. The 3560D has lockout capability to avoid unauthorized access to set-up program.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 3560D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
Insulation Tester - 5871 (P/P1/D/E/F) - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance; DC Hipot
AC Voltage Out 40 volts
AC Current Out 1.00E-6 amps
View Details