Ikonix USA HiPot 3500D

Description
The 3500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-5 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Adjustable High Limits ( 0.01 mA resolution ) Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ± 0.01A, fixed Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz The Associated Research 3500D is an HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.
Description
The 3500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-5 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Adjustable High Limits ( 0.01 mA resolution ) Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ± 0.01A, fixed Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz The Associated Research 3500D is an HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.

Suppliers

Company
Product
Description
Supplier Links
HiPot 3500D
The 3500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-5 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Adjustable High Limits ( 0.01 mA resolution ) Timer: 0.0 - 999.9 seconds Ground Continuity Current: DC 0.1A ± 0.01A, fixed Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz The Associated Research 3500D is an HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.

The 3500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Output Range: 0-5 kV AC
  • Output Resolution: 10 volt/step
  • Output Accuracy: ±2% of setting + 5 volts
  • Leakage Current: 12 mA
  • Adjustable High Limits ( 0.01 mA resolution )
  • Timer: 0.0 - 999.9 seconds
  • Ground Continuity Current: DC 0.1A ± 0.01A, fixed
  • Input Voltage: 120/230 V AC, ± 15 %, Single Phase, 47 - 63 Hz

The Associated Research 3500D is an HiPot Tester for performing dielectric withstand test and measuring insulation leakage currents.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 3500D
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
HiPot - 3565D - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
Insulation Tester - Model 5877C - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details