Ikonix USA HiPot 3605

Description
The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: 5KV AC Hipot Tester Patented SmartGFI® safety circuit protects the operator from shock hazards Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration Built-in adjustable Continuity test for checking basic continuity Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results PLC Remote Control allows operators to remotely control the Hipot tester Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled Memories with 3 Steps per memory for storing and recalling test parameters Electronic Ramp and Dwell timers for more consistent and reliable testing Interconnects with an Associated Research Ground Bond tester to form a complete test system Digitally controlled arc detection circuit allows the operator to program sensitivity levels for detecting arcs Minimum and maximum trip settings for safer and more accurate testing Comes complete with an adapter box for products terminated in a line cord Input Specifications Voltage: 115/230 VAC ± 10%, user selectable Frequency: 50/60 Hz ± 5% Fuse: 3.15 A, fast acting 250 VAC Dielectric Withstand Test Mode Output Rating 5000 V @ 20 mA AC; 6000 V @ 7.5 mA DC Voltage Setting Range: 0 - 5.00 KV AC; 0 - 6.00 KV DC Resolution: 0.01 KV Accuracy: ± (2% of setting + 5 V) Maximum Limit AC Range: 0.00 - 20.00 mA Resolution: 0.01 mA DC Range: 0 - 7500 μA Resolution: 1 μA Accuracy: AC and DC ± (2% of setting + 2 counts) Minimum Limit AC Range: 0.000 - 9.999 mA Resolution: 0.001 mA DC Range: 0.0 - 999.9 μA Resolution: 0.1 μA Accuracy: AC and DC ± (2% of setting + 2 counts) Arc Detection Range: 0 - 9, 0 disabled Ground Fault Interrupt GFI Trip Current: 450 μA max (AC or DC) HV Shut Down Speed: < 1ms Current Display Auto Range AC Range 1: 0.000 - 3.500 mA Range 2: 3.00 - 20.00 mA DC Range 1: 0.0 μA - 350.0 μA Range 2: 0.300 mA - 3.500 mA Range 2: 3.00 mA - 7.50 mA Accuracy All Ranges ± (2% of reading + 2 counts) DC Output Ripple ≤5% Ripple RMS at 6 KV DC @ 7.5 mA, Resistive Load Discharge Time <=200 ms The maximum capacitive load vs output voltage: 0.20 μF < 1 KV 0.050 μF < 4 KV 0.10 μF < 2 KV 0.040 μF < 5 KV 0.06 μF < 3 KV 0.015 μF < 6 KV AC Voltage Waveform Sine Wave, Crest Factor = 1.3 - 1.5, <2% THD Output Frequency Range: 50 or 60 HZ, User Selectable Output Voltage Regulation ± (1% of output + 5 V) from no load to full load and over input voltage range. Dwell Timer Range: AC 0, 0.3 - 999.9 sec (0 = Constant) DC 0, 0.4 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ramp Timer Range: Ramp-Up: 0.1 - 999.9 sec Ramp-Down: AC 0.0 - 999.9 sec DC 1.0 - 999.9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Continuity Current DC 0.1 A ± 0.01 A, fixed Ground Continuity Maximum Limit, Minimum Limit Range: 0.0 ω - 1.50 ω Resolution: 0.01 ω Accuracy: ± (3% of setting + 0.02 ω) Ground Continuity Auto Offset Range: 0.0 ω - 0.50 ω Resolution: 0.01 ω Accuracy: ± (3% of setting + 0.02 ω) Insulation Resistance Test Mode Voltage Setting Range: 30 - 1000 VDC Accuracy: ± (2% of setting + 5 V) Resistance Display Range: 1 - 9999 Mω (4 Digit, Auto Ranging) Resolution: 500 VDC - 1000 VDC Mω Mω 0.001 1.000 - 9.999 0.01 10.00 - 99.99 0.1 100.0 - 999.9 1 1000 - 9999 Accuracy ± (2% of reading +2 counts) at test voltage; 500 - 1000 V and 1 - 999.9 Mω ± (5% of reading +2 counts) at test voltage; 500 - 1000 V and 1000 - 9999 Mω ± (8% of reading +2 counts) at test voltage; 30 - 500 V and 1 - 1000 Mω Maximum Limit Range: 0, 1 - 9999 Mω (0=OFF) Accuracy: Same as Resistance Display Minimum Limit Range: 1 - 9999 Mω Accuracy: Same as Resistance Display Ramp Timer Range: Ramp-Up: 0.1 - 999.9 sec Ramp-Down: 1.0 - 999.9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Delay Timer Range: 0, 0.5 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Fault Interrupt GFI Trip Current: 450 μA max HV Shut Down Speed: < 1 ms General Specifications Remote Control & Signal Output The following input and output signals are provided through two 9 pin D type connectors: 1. Remote control: Test, Reset, and Remote Interlock 2. Remote recall of memory program #1, #2, and #3 3. Outputs: Pass, Fail, Test-in-process, and Reset Program Memory: 10 Memories, 3 steps per memory Security: Key Lock capability to avoid unauthorized access to all test parameters and memory locations Mechanical: Bench or rack mount with tilt up feet Dimensions: (W x H x D) 8.46 x 3.5 x 14.57 in. (215 x 89 x 370 mm) Calibration: Traceable to National Institute of Standards & Technology (NIST) Calibration controlled by software Adjustments are made through front panel keypad in a restricted access calibration mode Calibration information stored in non-volatile memory
Datasheet
Description
The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: 5KV AC Hipot Tester Patented SmartGFI® safety circuit protects the operator from shock hazards Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration Built-in adjustable Continuity test for checking basic continuity Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results PLC Remote Control allows operators to remotely control the Hipot tester Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled Memories with 3 Steps per memory for storing and recalling test parameters Electronic Ramp and Dwell timers for more consistent and reliable testing Interconnects with an Associated Research Ground Bond tester to form a complete test system Digitally controlled arc detection circuit allows the operator to program sensitivity levels for detecting arcs Minimum and maximum trip settings for safer and more accurate testing Comes complete with an adapter box for products terminated in a line cord Input Specifications Voltage: 115/230 VAC ± 10%, user selectable Frequency: 50/60 Hz ± 5% Fuse: 3.15 A, fast acting 250 VAC Dielectric Withstand Test Mode Output Rating 5000 V @ 20 mA AC; 6000 V @ 7.5 mA DC Voltage Setting Range: 0 - 5.00 KV AC; 0 - 6.00 KV DC Resolution: 0.01 KV Accuracy: ± (2% of setting + 5 V) Maximum Limit AC Range: 0.00 - 20.00 mA Resolution: 0.01 mA DC Range: 0 - 7500 μA Resolution: 1 μA Accuracy: AC and DC ± (2% of setting + 2 counts) Minimum Limit AC Range: 0.000 - 9.999 mA Resolution: 0.001 mA DC Range: 0.0 - 999.9 μA Resolution: 0.1 μA Accuracy: AC and DC ± (2% of setting + 2 counts) Arc Detection Range: 0 - 9, 0 disabled Ground Fault Interrupt GFI Trip Current: 450 μA max (AC or DC) HV Shut Down Speed: < 1ms Current Display Auto Range AC Range 1: 0.000 - 3.500 mA Range 2: 3.00 - 20.00 mA DC Range 1: 0.0 μA - 350.0 μA Range 2: 0.300 mA - 3.500 mA Range 2: 3.00 mA - 7.50 mA Accuracy All Ranges ± (2% of reading + 2 counts) DC Output Ripple ≤5% Ripple RMS at 6 KV DC @ 7.5 mA, Resistive Load Discharge Time <=200 ms The maximum capacitive load vs output voltage: 0.20 μF < 1 KV 0.050 μF < 4 KV 0.10 μF < 2 KV 0.040 μF < 5 KV 0.06 μF < 3 KV 0.015 μF < 6 KV AC Voltage Waveform Sine Wave, Crest Factor = 1.3 - 1.5, <2% THD Output Frequency Range: 50 or 60 HZ, User Selectable Output Voltage Regulation ± (1% of output + 5 V) from no load to full load and over input voltage range. Dwell Timer Range: AC 0, 0.3 - 999.9 sec (0 = Constant) DC 0, 0.4 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ramp Timer Range: Ramp-Up: 0.1 - 999.9 sec Ramp-Down: AC 0.0 - 999.9 sec DC 1.0 - 999.9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Continuity Current DC 0.1 A ± 0.01 A, fixed Ground Continuity Maximum Limit, Minimum Limit Range: 0.0 ω - 1.50 ω Resolution: 0.01 ω Accuracy: ± (3% of setting + 0.02 ω) Ground Continuity Auto Offset Range: 0.0 ω - 0.50 ω Resolution: 0.01 ω Accuracy: ± (3% of setting + 0.02 ω) Insulation Resistance Test Mode Voltage Setting Range: 30 - 1000 VDC Accuracy: ± (2% of setting + 5 V) Resistance Display Range: 1 - 9999 Mω (4 Digit, Auto Ranging) Resolution: 500 VDC - 1000 VDC Mω Mω 0.001 1.000 - 9.999 0.01 10.00 - 99.99 0.1 100.0 - 999.9 1 1000 - 9999 Accuracy ± (2% of reading +2 counts) at test voltage; 500 - 1000 V and 1 - 999.9 Mω ± (5% of reading +2 counts) at test voltage; 500 - 1000 V and 1000 - 9999 Mω ± (8% of reading +2 counts) at test voltage; 30 - 500 V and 1 - 1000 Mω Maximum Limit Range: 0, 1 - 9999 Mω (0=OFF) Accuracy: Same as Resistance Display Minimum Limit Range: 1 - 9999 Mω Accuracy: Same as Resistance Display Ramp Timer Range: Ramp-Up: 0.1 - 999.9 sec Ramp-Down: 1.0 - 999.9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Delay Timer Range: 0, 0.5 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Fault Interrupt GFI Trip Current: 450 μA max HV Shut Down Speed: < 1 ms General Specifications Remote Control & Signal Output The following input and output signals are provided through two 9 pin D type connectors: 1. Remote control: Test, Reset, and Remote Interlock 2. Remote recall of memory program #1, #2, and #3 3. Outputs: Pass, Fail, Test-in-process, and Reset Program Memory: 10 Memories, 3 steps per memory Security: Key Lock capability to avoid unauthorized access to all test parameters and memory locations Mechanical: Bench or rack mount with tilt up feet Dimensions: (W x H x D) 8.46 x 3.5 x 14.57 in. (215 x 89 x 370 mm) Calibration: Traceable to National Institute of Standards & Technology (NIST) Calibration controlled by software Adjustments are made through front panel keypad in a restricted access calibration mode Calibration information stored in non-volatile memory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 3605
The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: 5KV AC Hipot Tester Patented SmartGFI® safety circuit protects the operator from shock hazards Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration Built-in adjustable Continuity test for checking basic continuity Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results PLC Remote Control allows operators to remotely control the Hipot tester Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled Memories with 3 Steps per memory for storing and recalling test parameters Electronic Ramp and Dwell timers for more consistent and reliable testing Interconnects with an Associated Research Ground Bond tester to form a complete test system Digitally controlled arc detection circuit allows the operator to program sensitivity levels for detecting arcs Minimum and maximum trip settings for safer and more accurate testing Comes complete with an adapter box for products terminated in a line cord Input Specifications Voltage: 115/230 VAC ± 10%, user selectable Frequency: 50/60 Hz ± 5% Fuse: 3.15 A, fast acting 250 VAC Dielectric Withstand Test Mode Output Rating 5000 V @ 20 mA AC; 6000 V @ 7.5 mA DC Voltage Setting Range: 0 - 5.00 KV AC; 0 - 6.00 KV DC Resolution: 0.01 KV Accuracy: ± (2% of setting + 5 V) Maximum Limit AC Range: 0.00 - 20.00 mA Resolution: 0.01 mA DC Range: 0 - 7500 μA Resolution: 1 μA Accuracy: AC and DC ± (2% of setting + 2 counts) Minimum Limit AC Range: 0.000 - 9.999 mA Resolution: 0.001 mA DC Range: 0.0 - 999.9 μA Resolution: 0.1 μA Accuracy: AC and DC ± (2% of setting + 2 counts) Arc Detection Range: 0 - 9, 0 disabled Ground Fault Interrupt GFI Trip Current: 450 μA max (AC or DC) HV Shut Down Speed: < 1ms Current Display Auto Range AC Range 1: 0.000 - 3.500 mA Range 2: 3.00 - 20.00 mA DC Range 1: 0.0 μA - 350.0 μA Range 2: 0.300 mA - 3.500 mA Range 2: 3.00 mA - 7.50 mA Accuracy All Ranges ± (2% of reading + 2 counts) DC Output Ripple ≤5% Ripple RMS at 6 KV DC @ 7.5 mA, Resistive Load Discharge Time <=200 ms The maximum capacitive load vs output voltage: 0.20 μF < 1 KV 0.050 μF < 4 KV 0.10 μF < 2 KV 0.040 μF < 5 KV 0.06 μF < 3 KV 0.015 μF < 6 KV AC Voltage Waveform Sine Wave, Crest Factor = 1.3 - 1.5, <2% THD Output Frequency Range: 50 or 60 HZ, User Selectable Output Voltage Regulation ± (1% of output + 5 V) from no load to full load and over input voltage range. Dwell Timer Range: AC 0, 0.3 - 999.9 sec (0 = Constant) DC 0, 0.4 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ramp Timer Range: Ramp-Up: 0.1 - 999.9 sec Ramp-Down: AC 0.0 - 999.9 sec DC 1.0 - 999.9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Continuity Current DC 0.1 A ± 0.01 A, fixed Ground Continuity Maximum Limit, Minimum Limit Range: 0.0 ω - 1.50 ω Resolution: 0.01 ω Accuracy: ± (3% of setting + 0.02 ω) Ground Continuity Auto Offset Range: 0.0 ω - 0.50 ω Resolution: 0.01 ω Accuracy: ± (3% of setting + 0.02 ω) Insulation Resistance Test Mode Voltage Setting Range: 30 - 1000 VDC Accuracy: ± (2% of setting + 5 V) Resistance Display Range: 1 - 9999 Mω (4 Digit, Auto Ranging) Resolution: 500 VDC - 1000 VDC Mω Mω 0.001 1.000 - 9.999 0.01 10.00 - 99.99 0.1 100.0 - 999.9 1 1000 - 9999 Accuracy ± (2% of reading +2 counts) at test voltage; 500 - 1000 V and 1 - 999.9 Mω ± (5% of reading +2 counts) at test voltage; 500 - 1000 V and 1000 - 9999 Mω ± (8% of reading +2 counts) at test voltage; 30 - 500 V and 1 - 1000 Mω Maximum Limit Range: 0, 1 - 9999 Mω (0=OFF) Accuracy: Same as Resistance Display Minimum Limit Range: 1 - 9999 Mω Accuracy: Same as Resistance Display Ramp Timer Range: Ramp-Up: 0.1 - 999.9 sec Ramp-Down: 1.0 - 999.9 sec (0=OFF) Accuracy: ± (0.1% of reading + 0.05 sec) Delay Timer Range: 0, 0.5 - 999.9 sec (0 = Constant) Accuracy: ± (0.1% of reading + 0.05 sec) Ground Fault Interrupt GFI Trip Current: 450 μA max HV Shut Down Speed: < 1 ms General Specifications Remote Control & Signal Output The following input and output signals are provided through two 9 pin D type connectors: 1. Remote control: Test, Reset, and Remote Interlock 2. Remote recall of memory program #1, #2, and #3 3. Outputs: Pass, Fail, Test-in-process, and Reset Program Memory: 10 Memories, 3 steps per memory Security: Key Lock capability to avoid unauthorized access to all test parameters and memory locations Mechanical: Bench or rack mount with tilt up feet Dimensions: (W x H x D) 8.46 x 3.5 x 14.57 in. (215 x 89 x 370 mm) Calibration: Traceable to National Institute of Standards & Technology (NIST) Calibration controlled by software Adjustments are made through front panel keypad in a restricted access calibration mode Calibration information stored in non-volatile memory

The 3605 is a hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.

Additional Features:

  • 5KV AC Hipot Tester
  • Patented SmartGFI® safety circuit protects the operator from shock hazards
  • Patented VERI-CHEK® feature prompts users through steps to validate the instrument’s operation
  • Patented CAL-ALERT® feature alerts the operator that the tester is due for re-calibration
  • Built-in adjustable Continuity test for checking basic continuity
  • Graphic LCD provides intuitive menu system to simplify the entire testing process from set-up to results
  • PLC Remote Control allows operators to remotely control the Hipot tester
  • Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled
  • Memories with 3 Steps per memory for storing and recalling test parameters
  • Electronic Ramp and Dwell timers for more consistent and reliable testing
  • Interconnects with an Associated Research Ground Bond tester to form a complete test system
  • Digitally controlled arc detection circuit allows the operator to program sensitivity levels for detecting arcs
  • Minimum and maximum trip settings for safer and more accurate testing
  • Comes complete with an adapter box for products terminated in a line cord

Input Specifications

  • Voltage: 115/230 VAC ± 10%, user selectable
  • Frequency: 50/60 Hz ± 5%
  • Fuse: 3.15 A, fast acting 250 VAC

Dielectric Withstand Test Mode

Output Rating

  • 5000 V @ 20 mA AC; 6000 V @ 7.5 mA DC

Voltage Setting

  • Range: 0 - 5.00 KV AC; 0 - 6.00 KV DC
  • Resolution: 0.01 KV
  • Accuracy: ± (2% of setting + 5 V)

Maximum Limit

  • AC Range: 0.00 - 20.00 mA
  • Resolution: 0.01 mA
  • DC Range: 0 - 7500 μA
  • Resolution: 1 μA
  • Accuracy: AC and DC ± (2% of setting + 2 counts)

Minimum Limit

  • AC Range: 0.000 - 9.999 mA
  • Resolution: 0.001 mA
  • DC Range: 0.0 - 999.9 μA
  • Resolution: 0.1 μA
  • Accuracy: AC and DC ± (2% of setting + 2 counts)

Arc Detection

  • Range: 0 - 9, 0 disabled

Ground Fault Interrupt

  • GFI Trip Current: 450 μA max (AC or DC)
  • HV Shut Down Speed: < 1ms

Current Display Auto Range

  • AC Range 1: 0.000 - 3.500 mA
  • Range 2: 3.00 - 20.00 mA
  • DC Range 1: 0.0 μA - 350.0 μA
  • Range 2: 0.300 mA - 3.500 mA
  • Range 2: 3.00 mA - 7.50 mA
  • Accuracy All Ranges ± (2% of reading + 2 counts)

DC Output Ripple

  • ≤5% Ripple RMS at 6 KV DC @ 7.5 mA, Resistive Load

Discharge Time

  • <=200 ms

The maximum capacitive load vs output voltage:

  • 0.20 μF < 1 KV 0.050 μF < 4 KV
  • 0.10 μF < 2 KV 0.040 μF < 5 KV
  • 0.06 μF < 3 KV 0.015 μF < 6 KV

AC Voltage Waveform

  • Sine Wave, Crest Factor = 1.3 - 1.5, <2% THD

Output Frequency

  • Range: 50 or 60 HZ, User Selectable

Output Voltage Regulation

  • ± (1% of output + 5 V) from no load to full load and over input voltage range.

Dwell Timer

  • Range: AC 0, 0.3 - 999.9 sec (0 = Constant)
  • DC 0, 0.4 - 999.9 sec (0 = Constant)
  • Accuracy: ± (0.1% of reading + 0.05 sec)

Ramp Timer

  • Range: Ramp-Up: 0.1 - 999.9 sec
  • Ramp-Down: AC 0.0 - 999.9 sec
  • DC 1.0 - 999.9 sec (0=OFF)
  • Accuracy: ± (0.1% of reading + 0.05 sec)

Ground Continuity Current

  • DC 0.1 A ± 0.01 A, fixed

Ground Continuity Maximum Limit, Minimum Limit

  • Range: 0.0 Ω - 1.50 Ω
  • Resolution: 0.01 Ω
  • Accuracy: ± (3% of setting + 0.02 Ω)

Ground Continuity Auto Offset

  • Range: 0.0 Ω - 0.50 Ω
  • Resolution: 0.01 Ω
  • Accuracy: ± (3% of setting + 0.02 Ω)

Insulation Resistance Test Mode

Voltage Setting

  • Range: 30 - 1000 VDC
  • Accuracy: ± (2% of setting + 5 V)

Resistance Display

  • Range: 1 - 9999 MΩ (4 Digit, Auto Ranging)
  • Resolution: 500 VDC - 1000 VDC

MΩ MΩ

0.001 1.000 - 9.999

0.01 10.00 - 99.99

0.1 100.0 - 999.9

1 1000 - 9999

Accuracy

  • ± (2% of reading +2 counts) at test voltage; 500 - 1000 V and 1 - 999.9 MΩ
  • ± (5% of reading +2 counts) at test voltage; 500 - 1000 V and 1000 - 9999 MΩ
  • ± (8% of reading +2 counts) at test voltage; 30 - 500 V and 1 - 1000 MΩ

Maximum Limit

  • Range: 0, 1 - 9999 MΩ (0=OFF)
  • Accuracy: Same as Resistance Display

Minimum Limit

  • Range: 1 - 9999 MΩ
  • Accuracy: Same as Resistance Display

Ramp Timer

  • Range: Ramp-Up: 0.1 - 999.9 sec
  • Ramp-Down: 1.0 - 999.9 sec (0=OFF)
  • Accuracy: ± (0.1% of reading + 0.05 sec)

Delay Timer

  • Range: 0, 0.5 - 999.9 sec (0 = Constant)
  • Accuracy: ± (0.1% of reading + 0.05 sec)

Ground Fault Interrupt

  • GFI Trip Current: 450 μA max
  • HV Shut Down Speed: < 1 ms

General Specifications

Remote Control & Signal Output

The following input and output signals are provided through two 9 pin D type connectors:

1. Remote control: Test, Reset, and Remote Interlock

2. Remote recall of memory program #1, #2, and #3

3. Outputs: Pass, Fail, Test-in-process, and Reset

  • Program Memory: 10 Memories, 3 steps per memory
  • Security: Key Lock capability to avoid unauthorized access to all test parameters and memory locations
  • Mechanical: Bench or rack mount with tilt up feet
  • Dimensions: (W x H x D) 8.46 x 3.5 x 14.57 in. (215 x 89 x 370 mm)
  • Calibration: Traceable to National Institute of Standards & Technology (NIST)
  • Calibration controlled by software
  • Adjustments are made through front panel keypad in a restricted access calibration mode
  • Calibration information stored in non-volatile memory
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 3605
Product Name HiPot
Types of Measurements Insulation Resistance; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
V7X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 10 to 5000 volts
DC Volts Out 20 to 5000 volts
View Details
SafeCheck Series - SafeCheck 5 - Seaward Group USA
Specs
Types of Measurements Earth Continuity
AC Voltage Out ? to 8 volts
DC Volts Out ? to 12 volts
View Details
Voltage Indicator, Non-Flashing LEDs - R-3W-SR - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details