Ignion RF Antennas NN01-055

Description
93MHz Chip RF Antenna 78MHz ~ 108MHz Solder Surface Mount
Description
93MHz Chip RF Antenna 78MHz ~ 108MHz Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN01-055
RF Antennas NN01-055
93MHz Chip RF Antenna 78MHz ~ 108MHz Solder Surface Mount

93MHz Chip RF Antenna 78MHz ~ 108MHz Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NN01-055
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details