Ignion Antenna Unit NN01-104-B(BULK)

Description
The Slim Reach XtendTM Bluetooth Chip Antenna for wireless headsets is a tiny rectangular 3D-shaped antenna suitable for small headset devices operating at 2.4 GHz where high performance, low cost and reduced form factor are mandatory. The Slim Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing regardless of how a user positions the device. Taking advantage of the space-filling properties, this small monopole antenna is ideal for use within indoor (highly scattered) environments. The Fractus Slim Reach XtendTM Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).
Request a Quote Datasheet
Description
The Slim Reach XtendTM Bluetooth Chip Antenna for wireless headsets is a tiny rectangular 3D-shaped antenna suitable for small headset devices operating at 2.4 GHz where high performance, low cost and reduced form factor are mandatory. The Slim Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing regardless of how a user positions the device. Taking advantage of the space-filling properties, this small monopole antenna is ideal for use within indoor (highly scattered) environments. The Fractus Slim Reach XtendTM Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN01-104-B(BULK)
Antenna Unit NN01-104-B(BULK)
The Slim Reach XtendTM Bluetooth Chip Antenna for wireless headsets is a tiny rectangular 3D-shaped antenna suitable for small headset devices operating at 2.4 GHz where high performance, low cost and reduced form factor are mandatory. The Slim Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing regardless of how a user positions the device. Taking advantage of the space-filling properties, this small monopole antenna is ideal for use within indoor (highly scattered) environments. The Fractus Slim Reach XtendTM Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).

The Slim Reach XtendTM Bluetooth Chip Antenna for wireless headsets is a tiny rectangular 3D-shaped antenna suitable for small headset devices operating at 2.4 GHz where high performance, low cost and reduced form factor are mandatory. The Slim Reach XtendTM antenna is built on glass epoxy substrate. Its broad bandwidth ensures high quality signal reception and transmission across wireless devices and different plastic housing regardless of how a user positions the device.

Taking advantage of the space-filling properties, this small monopole antenna is ideal for use within indoor (highly scattered) environments. The Fractus Slim Reach XtendTM Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN01-104-B(BULK)
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
5.8GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-58FPC-5L10CP16-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers