Ignion Antenna Unit NN02-224-BULK

Description
The RUN mXTENDTM cellular embedded IoT antenna is an example of the new generation of tiny antenna boosters available for multiband connectivity. The miniature antenna booster is connected to the RF transceiver, in the smallest possible board space, through a matching network the frequency response of the wireless platform such as 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum for example GNSS and Bluetooth. It is also the ideal component for densely crowded electronic platforms such as massive MIMO devices where multiple antennas need to coexist. The RUN mXTENDTM chip antenna component is built on glass epoxy substrate. Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here
Request a Quote Datasheet
Description
The RUN mXTENDTM cellular embedded IoT antenna is an example of the new generation of tiny antenna boosters available for multiband connectivity. The miniature antenna booster is connected to the RF transceiver, in the smallest possible board space, through a matching network the frequency response of the wireless platform such as 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum for example GNSS and Bluetooth. It is also the ideal component for densely crowded electronic platforms such as massive MIMO devices where multiple antennas need to coexist. The RUN mXTENDTM chip antenna component is built on glass epoxy substrate. Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN02-224-BULK
Antenna Unit NN02-224-BULK
The RUN mXTENDTM cellular embedded IoT antenna is an example of the new generation of tiny antenna boosters available for multiband connectivity. The miniature antenna booster is connected to the RF transceiver, in the smallest possible board space, through a matching network the frequency response of the wireless platform such as 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum for example GNSS and Bluetooth. It is also the ideal component for densely crowded electronic platforms such as massive MIMO devices where multiple antennas need to coexist. The RUN mXTENDTM chip antenna component is built on glass epoxy substrate. Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here

The RUN mXTENDTM cellular embedded IoT antenna is an example of the new generation of tiny antenna boosters available for multiband connectivity. The miniature antenna booster is connected to the RF transceiver, in the smallest possible board space, through a matching network the frequency response of the wireless platform such as 2G, 3G, 4G and 5G bands, but also for other regions of the spectrum for example GNSS and Bluetooth. It is also the ideal component for densely crowded electronic platforms such as massive MIMO devices where multiple antennas need to coexist. The RUN mXTENDTM chip antenna component is built on glass epoxy substrate.

Note: This part is a replacement of an old part. To purchase the stock for the old part, please click here

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN02-224-BULK
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers