IMI Life Science Rotary shear valve, 4 port, 3 position VD04032PKPKPK0170

Description
This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.
Request a Quote
Description
This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VD04032PKPKPK0170 is a 4-port, 3-position rotary shear valve designed for precise fluid routing in life science applications. It features a PEEK stator, rotor, and seal, with a pressure rating of 117 bar (1,700 psi) and an operating temperature range of +4 to +80°C. The valve uses a stepper motor with planetary gearing, a 1.8° step angle, and communicates via RS-485. It includes an absolute encoder for position sensing and has a switching time of less than 0.25 seconds. The unit measures 190.6 mm in height, 42.1 mm in width, and 42.1 mm in depth, weighing 0.61 kg. It is equipped with four ⅞-28 UNF-2B flat-bottom ports and an Molex 0151340606 connector. The device complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The VD04032PKPKPK0170 is a 4-port, 3-position rotary shear valve designed for precise fluid routing in life science applications. It features a PEEK stator, rotor, and seal, with a pressure rating of 117 bar (1,700 psi) and an operating temperature range of +4 to +80°C. The valve uses a stepper motor with planetary gearing, a 1.8° step angle, and communicates via RS-485. It includes an absolute encoder for position sensing and has a switching time of less than 0.25 seconds. The unit measures 190.6 mm in height, 42.1 mm in width, and 42.1 mm in depth, weighing 0.61 kg. It is equipped with four ⅞-28 UNF-2B flat-bottom ports and an Molex 0151340606 connector. The device complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0170 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 4 port, 3 position
VD04032PKPKPK0170
Rotary shear valve, 4 port, 3 position VD04032PKPKPK0170
This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.

This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD04032PKPKPK0170
Product Name Rotary shear valve, 4 port, 3 position
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-221P200-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details