IMI Life Science 10mm PICOSOL MS 11-333EF02-B6+2311+BIO

Description
A miniature 3/2 media-separated valve with a patented double rocker mechanism for reliable fluid control. Offers low internal volume for easy cleaning and low power consumption to ensure no media heating. Handles sensitive and aggressive fluids. 3/2 UNI Media separated Manifold mounting Excellent flow to size ratio Low internal volume, excellent cleaning ability Low energy consumption 3,5/0,4 W Patented double rocker mechanism
Request a Quote Datasheet
Description
A miniature 3/2 media-separated valve with a patented double rocker mechanism for reliable fluid control. Offers low internal volume for easy cleaning and low power consumption to ensure no media heating. Handles sensitive and aggressive fluids. 3/2 UNI Media separated Manifold mounting Excellent flow to size ratio Low internal volume, excellent cleaning ability Low energy consumption 3,5/0,4 W Patented double rocker mechanism
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Farmington, CT, United States
10mm PICOSOL MS
11-333EF02-B6+2311+BIO
10mm PICOSOL MS 11-333EF02-B6+2311+BIO
A miniature 3/2 media-separated valve with a patented double rocker mechanism for reliable fluid control. Offers low internal volume for easy cleaning and low power consumption to ensure no media heating. Handles sensitive and aggressive fluids. 3/2 UNI Media separated Manifold mounting Excellent flow to size ratio Low internal volume, excellent cleaning ability Low energy consumption 3,5/0,4 W Patented double rocker mechanism

A miniature 3/2 media-separated valve with a patented double rocker mechanism for reliable fluid control. Offers low internal volume for easy cleaning and low power consumption to ensure no media heating. Handles sensitive and aggressive fluids.

  • 3/2 UNI Media separated Manifold mounting
  • Excellent flow to size ratio
  • Low internal volume, excellent cleaning ability
  • Low energy consumption 3,5/0,4 W
  • Patented double rocker mechanism
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 11-333EF02-B6+2311+BIO
Product Name 10mm PICOSOL MS
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012003+BCC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
8mm CHIPSOL - 14-311CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details