IMI Life Science Intellect III Valve Driver intellect-iii-valve-driver

Description
A programmable fluid control device for standalone or system integration. Offers closed-loop control, non-volatile memory, and flexible valve compatibility.
Request a Quote
Description
A programmable fluid control device for standalone or system integration. Offers closed-loop control, non-volatile memory, and flexible valve compatibility.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intellect III Valve Driver is a programmable fluid control device designed for standalone operation or system integration, capable of simple closed-loop control without an external controller. It features a compact enclosure measuring 3.000 inches high, 2.500 inches wide, and 3.938 inches deep, with a weight of 2.5 lbs. Operating temperature ranges from 36°F to 122°F (2°C to 50°C), with humidity limited to less than 80% RH at 5°C to 30°C and less than 50% at 31°C to 50°C. It supports 2 analog/digital inputs and 3 digital outputs, with 24 V DC power requirement and maximum power consumption of 20 watts. Communication options include RS232, RS485, and CANbus. It is compliant with REACH, RoHS, CSA, EN 61326-1:2013, BS EN/EN IEC 61326-1:2021, and IEC 61326-1:2020.

Datasheet Summary
Powered by GS/AI

The Intellect III Valve Driver is a programmable fluid control device designed for standalone operation or system integration, capable of simple closed-loop control without an external controller. It features a compact enclosure measuring 3.000 inches high, 2.500 inches wide, and 3.938 inches deep, with a weight of 2.5 lbs. Operating temperature ranges from 36°F to 122°F (2°C to 50°C), with humidity limited to less than 80% RH at 5°C to 30°C and less than 50% at 31°C to 50°C. It supports 2 analog/digital inputs and 3 digital outputs, with 24 V DC power requirement and maximum power consumption of 20 watts. Communication options include RS232, RS485, and CANbus. It is compliant with REACH, RoHS, CSA, EN 61326-1:2013, BS EN/EN IEC 61326-1:2021, and IEC 61326-1:2020.

Suppliers

Company
Product
Description
Supplier Links
Intellect III Valve Driver - intellect-iii-valve-driver - IMI Life Science
Farmington, CT, United States
Intellect III Valve Driver
intellect-iii-valve-driver
Intellect III Valve Driver intellect-iii-valve-driver
A programmable fluid control device for standalone or system integration. Offers closed-loop control, non-volatile memory, and flexible valve compatibility.

A programmable fluid control device for standalone or system integration. Offers closed-loop control, non-volatile memory, and flexible valve compatibility.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number intellect-iii-valve-driver
Product Name Intellect III Valve Driver
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04641+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details