IMI Life Science 8mm CHIPSOL 14-311CA00-HH++AYJ

Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote Datasheet
Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Farmington, CT, United States
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio

Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes.

  • 2/2, 3/2 NC/NO; Cartridge mounting
  • Very compact design (ø 8 x 19 mm)
  • Low power consumption (0,5 W)
  • Long life up to 100 million cycles
  • High flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-311CA00-HH++AYJ
Product Name 8mm CHIPSOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details
15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details