IMI Life Science Rotary shear valve, 8 port, 2 position VD08021PKPKPK0051

Description
An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability.
Request a Quote Datasheet
Description
An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0051 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 8 port, 2 position
VD08021PKPKPK0051
Rotary shear valve, 8 port, 2 position VD08021PKPKPK0051
An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability.

An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD08021PKPKPK0051
Product Name Rotary shear valve, 8 port, 2 position
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details