Greaves Corporation Conduit To Rod Clamp G340

Description
SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE G MODEL
Datasheet
Description
SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G340 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G340
Conduit To Rod Clamp G340
SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE G MODEL
  • SILICON BRONZE BODY, BOLT MATERIAL
  • GROUND WIRE TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G340
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit Hanger - CD4B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - G20 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Conduit Hanger - NM2000 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details