Greaves Corporation Conduit To Rod Clamp C132

Description
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C132 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C132
Conduit To Rod Clamp C132
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
  • CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 2 INCH IPS SIZE
  • JONES BOND[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C132
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 454005 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Conduit To Rod Clamp - CF401 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit Hanger - 2200 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details