Greaves Corporation Conduit To Rod Clamp G5

Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G5 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G5
Conduit To Rod Clamp G5
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • BRONZE MATERIAL
  • THREADED CONDUIT ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G5
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit To Rod Clamp - C119 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - CH-34 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details