ILSCO Corporation Conduit To Rod Clamp GPL-51

Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.25 INCH L X 1.6 INCH W X 6.79 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3-1/2 TO 4 INCH ROD SIZE 3-1/2 INCH IPS SIZE GPL MODEL
Datasheet
Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.25 INCH L X 1.6 INCH W X 6.79 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3-1/2 TO 4 INCH ROD SIZE 3-1/2 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-51 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-51
Conduit To Rod Clamp GPL-51
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 5.25 INCH L X 1.6 INCH W X 6.79 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3-1/2 TO 4 INCH ROD SIZE 3-1/2 INCH IPS SIZE GPL MODEL
  • BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL
  • 5.25 INCH L X 1.6 INCH W X 6.79 INCH H SIZE
  • DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3-1/2 TO 4 INCH ROD SIZE
  • 3-1/2 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-51
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details
Spring Hanger Type 25 - 25 12 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Conduit Hanger - HIC50 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details