ILSCO Corporation Conduit To Rod Clamp GPL-4

Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GPL MODEL
Datasheet
Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-4 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-4
Conduit To Rod Clamp GPL-4
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GPL MODEL
  • BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL
  • 2.25 INCH L X 1.563 INCH W X 2.875 INCH H SIZE
  • DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-4
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - CS116 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - GRC-58-B2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
Features UL Listed
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details