ILSCO Corporation Conduit To Rod Clamp GRC-58-B2

Description
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA, RUS APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 2 PER BAG GRC MODEL
Datasheet
Description
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA, RUS APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 2 PER BAG GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-58-B2 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GRC-58-B2
Conduit To Rod Clamp GRC-58-B2
PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA, RUS APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 2 PER BAG GRC MODEL
  • PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW MATERIAL
  • 15/16 INCH L X 7/8 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA, RUS APPROVAL
  • 8 TO 2 AWG CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING/BONDING
  • PACKAGING QUANTITY 2 PER BAG
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GRC-58-B2
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Conduit To Rod Clamp - G2S-BS - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Conduit To Rod Clamp - BGC-4/0S-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Screw
Features UL Listed
View Details
Conduit Hanger - PB6H5B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details