Greaves Corporation Conduit To Rod Clamp G18

Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G18 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G18
Conduit To Rod Clamp G18
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • BRONZE MATERIAL
  • THREADED CONDUIT ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G18
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 102A0300VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 525 lbs (238 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - CS104 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.38 inch (9.52 mm)
View Details
Conduit Hanger - 2050 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details