ILSCO Corporation Loadcenter Ground Bar Kit D167-14

Description
6-23/32 INCH COPPER CONDUCTOR MATERIAL 14 TERMINAL (14 TO 6 AWG) TERMINAL SIZE VOLTAGE RATING 600 V MAIN WIRE SIZE 14 TO 4 AWG BOLT SIZE #10 SIZE 11/32 INCH W X 3/4 INCH H MOUNTING HOLE SIZE 13/64 INCH DISTANCE BETWEEN HOLE 1.98 INCH APPROVAL UL, CSA TYPE D167 MODEL
Datasheet
Description
6-23/32 INCH COPPER CONDUCTOR MATERIAL 14 TERMINAL (14 TO 6 AWG) TERMINAL SIZE VOLTAGE RATING 600 V MAIN WIRE SIZE 14 TO 4 AWG BOLT SIZE #10 SIZE 11/32 INCH W X 3/4 INCH H MOUNTING HOLE SIZE 13/64 INCH DISTANCE BETWEEN HOLE 1.98 INCH APPROVAL UL, CSA TYPE D167 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
D167-14
Loadcenter Ground Bar Kit D167-14
6-23/32 INCH COPPER CONDUCTOR MATERIAL 14 TERMINAL (14 TO 6 AWG) TERMINAL SIZE VOLTAGE RATING 600 V MAIN WIRE SIZE 14 TO 4 AWG BOLT SIZE #10 SIZE 11/32 INCH W X 3/4 INCH H MOUNTING HOLE SIZE 13/64 INCH DISTANCE BETWEEN HOLE 1.98 INCH APPROVAL UL, CSA TYPE D167 MODEL
  • 6-23/32 INCH
  • COPPER CONDUCTOR MATERIAL
  • 14 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
  • VOLTAGE RATING 600 V
  • MAIN WIRE SIZE 14 TO 4 AWG
  • BOLT SIZE #10
  • SIZE 11/32 INCH W X 3/4 INCH H
  • MOUNTING HOLE SIZE 13/64 INCH
  • DISTANCE BETWEEN HOLE 1.98 INCH
  • APPROVAL UL, CSA
  • TYPE D167 MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - D167-14 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
D167-14
ILSC Neutral Bars D167-14
Ground Bar, 14-Tap, 6-14AWG Taps,

Ground Bar, 14-Tap, 6-14AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number D167-14 D167-14
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 613862 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Cold Drawn Steel
Length 72 inch (1829 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-12-W/R16 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.72 inch (120 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4C-14-15611 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 4.74 inch (120 mm)
View Details