ILSCO Corporation Conduit To Rod Clamp CGRC-48

Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.775 INCH L X 0.615 INCH W X 1.220 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE CGRC MODEL
Datasheet
Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.775 INCH L X 0.615 INCH W X 1.220 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-48 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-48
Conduit To Rod Clamp CGRC-48
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.775 INCH L X 0.615 INCH W X 1.220 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE CGRC MODEL
  • COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 0.775 INCH L X 0.615 INCH W X 1.220 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-48
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Conduit To Rod Clamp - GPL3906BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Spring Support Type 29 - 29 53 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Conduit Hanger - 5 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details