Greaves Corporation Conduit To Rod Clamp G5S

Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G5S - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G5S
Conduit To Rod Clamp G5S
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
  • CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL
  • GROUND WIRE TO PIPE/CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • UL APPROVAL
  • 6 AWG SOLID CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G5S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 4010075EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - CG4175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Pipe Hanger - 2350 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Aluminum with Steel Screw
Pipe Size 2.00 inch (50.80 mm)
View Details