ILSCO Corporation Conduit To Rod Clamp CGRC-38

Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 4 AWG CONDUCTOR SIZE 3/8 INCH ROD SIZE CGRC MODEL
Datasheet
Description
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 4 AWG CONDUCTOR SIZE 3/8 INCH ROD SIZE CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-38 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-38
Conduit To Rod Clamp CGRC-38
COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 4 AWG CONDUCTOR SIZE 3/8 INCH ROD SIZE CGRC MODEL
  • COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 0.695 INCH L X 0.472 INCH W X 1.025 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 4 AWG CONDUCTOR SIZE
  • 3/8 INCH ROD SIZE
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-38
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Strap - P2558-30 EG - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - CD2.5BSS - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details
Conduit To Rod Clamp - GPL3903BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details