CAN-303 -- LOADCENTER GROUND BAR KIT
ILSCO Corporation
Loadcenter Ground Bar Kit
CAN-303
Description
3 INCH
COPPER CONDUCTOR MATERIAL
42 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
Description
3 INCH
COPPER CONDUCTOR MATERIAL
42 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
Datasheet
Suppliers
3 INCH
COPPER CONDUCTOR MATERIAL
42 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
- 3 INCH
- COPPER CONDUCTOR MATERIAL
- 42 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
- CAN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grounding Bars and Rods |
|
Product Number
|
CAN-303 |
|
Product Name
|
Loadcenter Ground Bar Kit |
|
Device Type
|
Grounding Bar
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Grounding Rod
Material
Copper Coated
Length
72 inch (1829 mm)
View Details
Device Type
Grounding Bar
Material
Copper; Copper, Aluminum
Length
4.72 inch (120 mm)
View Details
2 suppliers
Device Type
Grounding Bar
Material
Copper
Length
4.07 inch (103 mm)
View Details