CAN-301 -- LOADCENTER GROUND BAR KIT
ILSCO Corporation
Loadcenter Ground Bar Kit
CAN-301
Description
3 INCH
COPPER CONDUCTOR MATERIAL
30 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
Description
3 INCH
COPPER CONDUCTOR MATERIAL
30 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
Datasheet
Suppliers
3 INCH
COPPER CONDUCTOR MATERIAL
30 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
CAN MODEL
- 3 INCH
- COPPER CONDUCTOR MATERIAL
- 30 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
- CAN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grounding Bars and Rods |
|
Product Number
|
CAN-301 |
|
Product Name
|
Loadcenter Ground Bar Kit |
|
Device Type
|
Grounding Bar
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Grounding Bar
Material
Aluminum Alloy
Length
5.24 inch (133 mm)
View Details
Device Type
Grounding Rod
Material
Copper Coated; Steel
Length
120 inch (3048 mm)
View Details