ILSCO Corporation Conduit To Rod Clamp BGRC-68

Description
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 1.04 INCH L X 1.031 INCH W X 1.55 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE BGRC MODEL
Datasheet
Description
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 1.04 INCH L X 1.031 INCH W X 1.55 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE BGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGRC-68 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGRC-68
Conduit To Rod Clamp BGRC-68
CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL 1.04 INCH L X 1.031 INCH W X 1.55 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 1/0 AWG CONDUCTOR SIZE 3/4 INCH ROD SIZE BGRC MODEL
  • CAST BRONZE, STAINLESS STEEL/SILICONE BRONZE HARDWARE MATERIAL
  • 1.04 INCH L X 1.031 INCH W X 1.55 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 TO 1/0 AWG CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • BGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGRC-68
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - BGC-1-10S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction COPPER STRAP, ZINC PLATED SCREW
Features UL Listed
View Details
Spring Support Type 29 - 29 71 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details
Conduit Hanger - 7SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details