Greaves Corporation Conduit To Rod Clamp G-580

Description
SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE G MODEL
Datasheet
Description
SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-580 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G-580
Conduit To Rod Clamp G-580
SILICON BRONZE BODY, BOLT MATERIAL GROUND WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE G MODEL
  • SILICON BRONZE BODY, BOLT MATERIAL
  • GROUND WIRE TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G-580
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Conduit To Rod Clamp - CZ122 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - CGRC-48 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details