Greaves Corporation Conduit To Rod Clamp G1

Description
CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G1 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G1
Conduit To Rod Clamp G1
CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G1
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - C154 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit Hanger - 2140-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Spring Hanger Type 21 - 21 82 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 17985 lbs (? to 8156 kg)
View Details