ILSCO Corporation Conduit To Rod Clamp BGC-2P-DB

Description
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
Datasheet
Description
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-2P-DB
Conduit To Rod Clamp BGC-2P-DB
BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL 2-3/4 INCH L X 2-1/4 INCH W SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH ROD SIZE 1/2 TO 1 INCH IPS SIZE BGDB MODEL
  • BRONZE ALLOY, SILICON BRONZE SCREW MATERIAL
  • 2-3/4 INCH L X 2-1/4 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH ROD SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-2P-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
U-Bolt Type 40 - 40 41 .8 - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Stainless Steel
Pipe Size 16.00 inch (406.40 mm)
View Details
Conduit To Rod Clamp - 7C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 1.00 inch (25.40 mm)
View Details