ILSCO Corporation Conduit To Rod Clamp BGC-2A

Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 2-3/32 INCH W X 2 INCH H SIZE ARMORED/BARE CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRONZE MATERIAL 3-19/32 INCH L X 2-3/32 INCH W X 2 INCH H SIZE ARMORED/BARE CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-2A - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-2A
Conduit To Rod Clamp BGC-2A
CAST BRONZE MATERIAL 3-19/32 INCH L X 2-3/32 INCH W X 2 INCH H SIZE ARMORED/BARE CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1 TO 2 INCH IPS SIZE BGC MODEL
  • CAST BRONZE MATERIAL
  • 3-19/32 INCH L X 2-3/32 INCH W X 2 INCH H SIZE
  • ARMORED/BARE CABLE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1 TO 2 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-2A
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - CF401 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - GRC-38 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
Features UL Listed
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details