CF401 -- CONDUIT TO ROD CLAMP
Greaves Corporation
Conduit To Rod Clamp
CF401
Description
CAST HIGH COPPER ALLOY BRONZE MATERIAL
FLEXIBLE STRAP TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
4 INCH IPS SIZE
1 INCH WIDTH STRAP
CF MODEL
Description
CAST HIGH COPPER ALLOY BRONZE MATERIAL
FLEXIBLE STRAP TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
4 INCH IPS SIZE
1 INCH WIDTH STRAP
CF MODEL
Datasheet
Suppliers
Conduit To Rod Clamp
CF401
CAST HIGH COPPER ALLOY BRONZE MATERIAL
FLEXIBLE STRAP TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
4 INCH IPS SIZE
1 INCH WIDTH STRAP
CF MODEL
- CAST HIGH COPPER ALLOY BRONZE MATERIAL
- FLEXIBLE STRAP TO PIPE USED ON
- U BOLT TO PIPE INSTALLATION
- 4 INCH IPS SIZE
- 1 INCH WIDTH STRAP
- CF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
CF401 |
|
Product Name
|
Conduit To Rod Clamp |
|
Support Type
|
Pipe Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Support Type
Hinged pipe clip
Material of Construction
Stainless steel
Pipe Size
1.50 inch (38.10 mm)
View Details
Support Type
Riser Clamp
Material of Construction
Carbon Steel
Features
High Temperature
View Details
Support Type
Pipe Support; Rack
Maximum Load
250 to 450 lbs (113 to 204 kg)
View Details
Material of Construction
Foam
Pipe Size
2.00 inch (50.80 mm)
View Details