ILSCO Corporation Conduit To Rod Clamp AGC-1-B

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE PACKAGING TYPE BAG AGC MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE PACKAGING TYPE BAG AGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - AGC-1-B - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
AGC-1-B
Conduit To Rod Clamp AGC-1-B
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE PACKAGING TYPE BAG AGC MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-1/4 INCH L X 11/16 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 14 TO 1/0 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • PACKAGING TYPE BAG
  • AGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number AGC-1-B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - C107 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Conduit To Rod Clamp - GRC-68-B2 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER SEAMLESS BRONZE TUBING, SILICON BRONZE SCREW
Features UL Listed
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details