High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Bold, geometric pattern
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 51, 76 or 102 mm (2, 3 or 4 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a); excellent acoustical control across all frequencies
Applications: displays, showrooms, museums, machine rooms, manufacturing areas, modern offices and building interiors, recreational facilities, recording studios, listening rooms, restaurants and cafeterias
IES2000
Done
Description
High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Bold, geometric pattern
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 51, 76 or 102 mm (2, 3 or 4 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a); excellent acoustical control across all frequencies
Applications: displays, showrooms, museums, machine rooms, manufacturing areas, modern offices and building interiors, recreational facilities, recording studios, listening rooms, restaurants and cafeterias
High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Bold, geometric pattern
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 51, 76 or 102 mm (2, 3 or 4 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a); excellent acoustical control across all frequencies
Applications: displays, showrooms, museums, machine rooms, manufacturing areas, modern offices and building interiors, recreational facilities, recording studios, listening rooms, restaurants and cafeterias
High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Bold, geometric pattern
Class 1 fire resistant (ASTM E 84)
Colors: natural white and light grey
Dimensions: 610 x 610 mm (24 x 24 inches)
Thickness: 51, 76 or 102 mm (2, 3 or 4 inches)
Sound absorption: NRC from 0.75 to 1.05 (ASTM C423-90a); excellent acoustical control across all frequencies
Applications: displays, showrooms, museums, machine rooms, manufacturing areas, modern offices and building interiors, recreational facilities, recording studios, listening rooms, restaurants and cafeterias