Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24” to 36” apart over an entire reverberant area can result in an optimum acoustical environment.
Construction: Flexible
Sizes: 48” x any length to 25 feet
Thickness: 1”, 1½”, 2”
Substrate: 2.0lb or 3.0 lb.
Facing: PVC, Sailcloth, Guilford FR 701
Edge Detail: Sewn
NRC: .70 – 1.00
Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24” to 36” apart over an entire reverberant area can result in an optimum acoustical environment.
- Construction: Flexible
- Sizes: 48” x any length to 25 feet
- Thickness: 1”, 1½”, 2”
- Substrate: 2.0lb or 3.0 lb.
- Facing: PVC, Sailcloth, Guilford FR 701
- Edge Detail: Sewn
- NRC: .70 – 1.00