Linear Plank
Real-wood veneer on a color-matched core made from 100 percent recycled fiber
Four natural wood veneer species and six standard veneer finishes
Color-coordinated core
FSC (Forest Stewardship Council) core wrapped in FSC veneer
No added urea-formaldehyde
Standard finish: UV-cured, waterborne-finish with UV blockers for color stability
Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species
Thickness: 13 and 19 mm (1/2 and 3/4 inches)
Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches)
Field machinable
No special tools required for installation
IES2000
Done
Description
Linear Plank
Real-wood veneer on a color-matched core made from 100 percent recycled fiber
Four natural wood veneer species and six standard veneer finishes
Color-coordinated core
FSC (Forest Stewardship Council) core wrapped in FSC veneer
No added urea-formaldehyde
Standard finish: UV-cured, waterborne-finish with UV blockers for color stability
Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species
Thickness: 13 and 19 mm (1/2 and 3/4 inches)
Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches)
Field machinable
No special tools required for installation
Linear Plank
Real-wood veneer on a color-matched core made from 100 percent recycled fiber
Four natural wood veneer species and six standard veneer finishes
Color-coordinated core
FSC (Forest Stewardship Council) core wrapped in FSC veneer
No added urea-formaldehyde
Standard finish: UV-cured, waterborne-finish with UV blockers for color stability
Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species
Thickness: 13 and 19 mm (1/2 and 3/4 inches)
Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches)
Field machinable
No special tools required for installation
Linear Plank
Real-wood veneer on a color-matched core made from 100 percent recycled fiber
Four natural wood veneer species and six standard veneer finishes
Color-coordinated core
FSC (Forest Stewardship Council) core wrapped in FSC veneer
No added urea-formaldehyde
Standard finish: UV-cured, waterborne-finish with UV blockers for color stability
Dimensions: up to 2.44 m (8 feet) lengths for color-coordinated core; up to 3.05 m (10 feet) for other cores depending on species
Thickness: 13 and 19 mm (1/2 and 3/4 inches)
Board widths: 57, 83, 133, 184 and 286 mm (2-1/4, 3-1/4, 5-1/4, 7-1/4 and 11-1/4 inches)