IDEX Health & Science Inline VHP Filter 0.2µm VHP-505

Description
Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line between the pump and injection valve/auto sampler. It has a porosity of 0.2µm, has a 10-32 Coned port configuration and is for 1/16" OD tubing. It comes with (5) VHP-506 Frits.
Description
Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line between the pump and injection valve/auto sampler. It has a porosity of 0.2µm, has a 10-32 Coned port configuration and is for 1/16" OD tubing. It comes with (5) VHP-506 Frits.

Suppliers

Company
Product
Description
Supplier Links
Inline VHP Filter 0.2µm - VHP-505 - IDEX Health & Science
Oak Harbor, WA, USA
Inline VHP Filter 0.2µm
VHP-505
Inline VHP Filter 0.2µm VHP-505
Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line between the pump and injection valve/auto sampler. It has a porosity of 0.2µm, has a 10-32 Coned port configuration and is for 1/16" OD tubing. It comes with (5) VHP-506 Frits.

Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line between the pump and injection valve/auto sampler. It has a porosity of 0.2µm, has a 10-32 Coned port configuration and is for 1/16" OD tubing. It comes with (5) VHP-506 Frits.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number VHP-505
Product Name Inline VHP Filter 0.2µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MCE Syringe Filter, 0.22μm, 30mm, Sterile - 229751 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Inlet Solvent Filter 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details