IDEX Health & Science Frit-in-a-Ferrule™ 2µm PEEK/SST Ring Natural - Single P-374

Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our biocompatible, PEEK Flangeless ferrule comes with a durable stainless frit. It has a porosity 2µm and comes in natural Color as a single unit.
Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our biocompatible, PEEK Flangeless ferrule comes with a durable stainless frit. It has a porosity 2µm and comes in natural Color as a single unit.

Suppliers

Company
Product
Description
Supplier Links
Frit-in-a-Ferrule™ 2µm PEEK/SST Ring Natural - Single - P-374 - IDEX Health & Science
Oak Harbor, WA, USA
Frit-in-a-Ferrule™ 2µm PEEK/SST Ring Natural - Single
P-374
Frit-in-a-Ferrule™ 2µm PEEK/SST Ring Natural - Single P-374
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our biocompatible, PEEK Flangeless ferrule comes with a durable stainless frit. It has a porosity 2µm and comes in natural Color as a single unit.

Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our biocompatible, PEEK Flangeless ferrule comes with a durable stainless frit. It has a porosity 2µm and comes in natural Color as a single unit.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number P-374
Product Name Frit-in-a-Ferrule™ 2µm PEEK/SST Ring Natural - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PES Syringe Filter, 0.10μm, 30mm, Sterile - 229739 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details
Frit Assembly, LC Compression 4.0 ID 1 µm - 7024-10 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.5000 µm (0.0197 mils)
Pressure 10000 psi (7038 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details