IDEX Health & Science Frit-in-a-Ferrule™ 2µm Stainless Steel/PCTFE Green - Single P-372

Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless steel frit. It has a porosity 2µm and comes in green as a single.
Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless steel frit. It has a porosity 2µm and comes in green as a single.

Suppliers

Company
Product
Description
Supplier Links
Frit-in-a-Ferrule™ 2µm Stainless Steel/PCTFE Green - Single - P-372 - IDEX Health & Science
Oak Harbor, WA, USA
Frit-in-a-Ferrule™ 2µm Stainless Steel/PCTFE Green - Single
P-372
Frit-in-a-Ferrule™ 2µm Stainless Steel/PCTFE Green - Single P-372
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless steel frit. It has a porosity 2µm and comes in green as a single.

Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless steel frit. It has a porosity 2µm and comes in green as a single.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number P-372
Product Name Frit-in-a-Ferrule™ 2µm Stainless Steel/PCTFE Green - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41399 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE; Hydrophobic e-PTFE Membrane
View Details
PEEK Frit 0.5µm,.062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details