IDEX Health & Science PEEK Frit 0.5µm,.062" x .065" x .250" A-701

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 0.5µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 0.5µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 0.5µm,.062
Oak Harbor, WA, USA
PEEK Frit 0.5µm,.062" x .065" x .250"
A-701
PEEK Frit 0.5µm,.062" x .065" x .250" A-701
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 0.5µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of 0.5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-701
Product Name PEEK Frit 0.5µm,.062" x .065" x .250"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Frit-in-a-Ferrule™ Flangeless 2µm Stainless Steel/PCTFE Green - Single - P-272 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1575 µm (62 mils)
View Details
PTFE Syringe Filter, 0.22μm, 30mm, Sterile - 229757 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PTFE
View Details