IDEX Health & Science Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single P-273

Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless frit. It has a porosity 0.5µm and comes in blue as a single.
Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless frit. It has a porosity 0.5µm and comes in blue as a single.

Suppliers

Company
Product
Description
Supplier Links
Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single - P-273 - IDEX Health & Science
Oak Harbor, WA, USA
Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single
P-273
Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single P-273
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless frit. It has a porosity 0.5µm and comes in blue as a single.

Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a durable stainless frit. It has a porosity 0.5µm and comes in blue as a single.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number P-273
Product Name Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Inline Filter Metal Free 2µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Pore Size 2 µm (0.0787 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophobic Filter for 2-Way Spike - X5009 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter for 2-Way Spike
Housing Material Polypropylene; Other; PP, Versapor®
Disc Diameter, Sheet Width 5.51 mm (0.2170 inch)
View Details
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile - 229769 - diaago
Specs
Filter Type Syringe; Pre-Filter
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details