IDEX Health & Science Inline Filter Metal Free 2µm, for 1/16" OD A-424

Description
Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 2µm.
Description
Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 2µm.

Suppliers

Company
Product
Description
Supplier Links
Inline Filter Metal Free 2µm, for 1/16
Oak Harbor, WA, USA
Inline Filter Metal Free 2µm, for 1/16" OD
A-424
Inline Filter Metal Free 2µm, for 1/16" OD A-424
Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 2µm.

Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-424
Product Name Inline Filter Metal Free 2µm, for 1/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
Stainless Steel Frit Green 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details