IDEX Health & Science Mini MicroFilter Assembly for 1/32" OD, 1µm 1 Capsule M-543-1

Description
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).
Description
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).

Suppliers

Company
Product
Description
Supplier Links
Mini MicroFilter Assembly for 1/32
Oak Harbor, WA, USA
Mini MicroFilter Assembly for 1/32" OD, 1µm 1 Capsule
M-543-1
Mini MicroFilter Assembly for 1/32" OD, 1µm 1 Capsule M-543-1
Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).

Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. This assembly comes with (5) M-131, (2) F-112, (2) P-416. The M-543-1 comes with one Filter Capsule (M-131).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-543-1
Product Name Mini MicroFilter Assembly for 1/32" OD, 1µm 1 Capsule
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
150mL Bottle Top Filter, 0.22μm PES Filter, 50mm Diameter, Sterile - 229715 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Inlet Solvent Filter Kit 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details