IDEX Health & Science Frit-in-a-Ferrule™ Flangeless 2µm Stainless Steel/PCTFE Green - Single P-272

Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a stainless steel frit. It has a porosity 2µm and comes in green.
Description
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a stainless steel frit. It has a porosity 2µm and comes in green.

Suppliers

Company
Product
Description
Supplier Links
Frit-in-a-Ferrule™ Flangeless 2µm Stainless Steel/PCTFE Green - Single - P-272 - IDEX Health & Science
Oak Harbor, WA, USA
Frit-in-a-Ferrule™ Flangeless 2µm Stainless Steel/PCTFE Green - Single
P-272
Frit-in-a-Ferrule™ Flangeless 2µm Stainless Steel/PCTFE Green - Single P-272
Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a stainless steel frit. It has a porosity 2µm and comes in green.

Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a stainless steel frit. It has a porosity 2µm and comes in green.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number P-272
Product Name Frit-in-a-Ferrule™ Flangeless 2µm Stainless Steel/PCTFE Green - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit Natural 20µm .625 x .062 x .750
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 15.87 mm (0.6250 inch)
Thickness 1575 µm (62 mils)
View Details
PVDF Syringe Filter, 0.10μm, 13mm, Sterile - 229740 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details