IDEX Health & Science Inline MicroFilter Kit PEEK 0.5µm M-525

Description
This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.
Description
This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.

Suppliers

Company
Product
Description
Supplier Links
Inline MicroFilter Kit PEEK 0.5µm - M-525 - IDEX Health & Science
Oak Harbor, WA, USA
Inline MicroFilter Kit PEEK 0.5µm
M-525
Inline MicroFilter Kit PEEK 0.5µm M-525
This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.

This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-525
Product Name Inline MicroFilter Kit PEEK 0.5µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Frit-in-a-Ferrule™ 0.5µm Super Flangeless™ PEEK/SST Ring Black - 10 Pack - P-371X - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1575 µm (62 mils)
View Details
Hydrophobic Filter - 13125 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter
Housing Material Other; PE, Versapor®
Disc Diameter, Sheet Width 6.38 mm (0.2510 inch)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details