IDEX Health & Science Filter End Fitting, 0.5µm PEEK- for 1/32" OD Natural - Single M-140

Description
This naturally colored Replacement Inline MicroFilter(M-140) End-Fitting comes with a PEEK Frit. It is part of our Inline MicroFilter Assembly. This assembly protects your column from particles produced in the sample phase or from pump seal and sample injection valve wear.
Description
This naturally colored Replacement Inline MicroFilter(M-140) End-Fitting comes with a PEEK Frit. It is part of our Inline MicroFilter Assembly. This assembly protects your column from particles produced in the sample phase or from pump seal and sample injection valve wear.

Suppliers

Company
Product
Description
Supplier Links
Filter End Fitting, 0.5µm PEEK- for 1/32
Oak Harbor, WA, USA
Filter End Fitting, 0.5µm PEEK- for 1/32" OD Natural - Single
M-140
Filter End Fitting, 0.5µm PEEK- for 1/32" OD Natural - Single M-140
This naturally colored Replacement Inline MicroFilter(M-140) End-Fitting comes with a PEEK Frit. It is part of our Inline MicroFilter Assembly. This assembly protects your column from particles produced in the sample phase or from pump seal and sample injection valve wear.

This naturally colored Replacement Inline MicroFilter(M-140) End-Fitting comes with a PEEK Frit. It is part of our Inline MicroFilter Assembly. This assembly protects your column from particles produced in the sample phase or from pump seal and sample injection valve wear.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-140
Product Name Filter End Fitting, 0.5µm PEEK- for 1/32" OD Natural - Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details
VHP Precolumn Filter 0.2µm - VHP-555 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.2000 µm (0.0079 mils)
Pressure 20000 psi (14076 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details