IDEX Health & Science VHP Precolumn Filter 0.2µm VHP-555

Description
Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.2µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-556 VHP Frits.
Description
Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.2µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-556 VHP Frits.

Suppliers

Company
Product
Description
Supplier Links
VHP Precolumn Filter 0.2µm - VHP-555 - IDEX Health & Science
Oak Harbor, WA, USA
VHP Precolumn Filter 0.2µm
VHP-555
VHP Precolumn Filter 0.2µm VHP-555
Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.2µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-556 VHP Frits.

Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal wear. It has a porosity of 0.2µm has a 10-32 coned port configuration and is for 1/16" OD tubing. It comes with (5)VHP-556 VHP Frits.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number VHP-555
Product Name VHP Precolumn Filter 0.2µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

500mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile - 229707 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Stainless Steel Frit 2µm .038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 787 µm (31 mils)
View Details